Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YN AD7819YN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909782-AD7819YN Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909782-AD7819YN Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YN
909782-AD7819YN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YN 909782-AD7819YN
Manufacturer: Analog Devices Inc. Win Source Part Number: 909782-AD7819YN Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909782-AD7819YN
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter Input 1 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7819YN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7819YN
Data Acquisition - Analog to Digital Converters (ADC) AD7819YN
IC ADC 8BIT SAMPLING PAR 16-DIP

IC ADC 8BIT SAMPLING PAR 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909782-AD7819YN AD7819YN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7819YN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers