Rochester Electronics SOIC Analog-to-Digital Converter IC AD7811YR-REEL

Description
4-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, 0.150 INCH, SOIC-16 Product overview: AD7811YR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7811YR-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, 0.150 INCH, SOIC-16 Product overview: AD7811YR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7811YR-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Analog-to-Digital Converter IC - 700-AD7811YR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-AD7811YR-REEL
SOIC Analog-to-Digital Converter IC 700-AD7811YR-REEL
4-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, 0.150 INCH, SOIC-16 Product overview: AD7811YR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7811YR-REEL can be used for catalog matching and distributor lookup.

4-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16, 0.150 INCH, SOIC-16 Product overview: AD7811YR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7811YR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7811YR-REEL
909777-AD7811YR-REEL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7811YR-REEL 909777-AD7811YR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909777-AD7811YR-REEL Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter Input 1 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7811YR-REEL, 2156-AD7811YR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909777-AD7811YR-REEL
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Analog to Digital Converter Input 1 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-AD7811YR-REEL, 2156-AD7811YR-REEL-ADTR-ND

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7811YR-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7811YR-REEL
Data Acquisition - Analog to Digital Converters (ADC) AD7811YR-REEL
IC ADC 10BIT 4-CHAN SRL 16-SOIC

IC ADC 10BIT 4-CHAN SRL 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-AD7811YR-REEL 909777-AD7811YR-REEL AD7811YR-REEL
Product Name SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7811YR-REEL Data Acquisition - Analog to Digital Converters (ADC)
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products