Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRMZ AD7810YRMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859656-AD7810YRMZ Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859656-AD7810YRMZ Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRMZ
859656-AD7810YRMZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRMZ 859656-AD7810YRMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859656-AD7810YRMZ Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859656-AD7810YRMZ
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRMZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7810YRMZ
Data Acquisition - Analog to Digital Converters (ADC) AD7810YRMZ
IC ADC 10BIT SAR 8MSOP

IC ADC 10BIT SAR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859656-AD7810YRMZ AD7810YRMZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7810YRMZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details