Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7732BRU AD7732BRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909762-AD7732BRU Operating Temperature Range: -40°C ~ 105°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909762-AD7732BRU Operating Temperature Range: -40°C ~ 105°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7732BRU
909762-AD7732BRU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7732BRU 909762-AD7732BRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 909762-AD7732BRU Operating Temperature Range: -40°C ~ 105°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909762-AD7732BRU
Operating Temperature Range: -40°C ~ 105°C
Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7732BRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7732BRU
Data Acquisition - Analog to Digital Converters (ADC) AD7732BRU
IC ADC 24BIT SIGMA-DELTA 28TSSOP

IC ADC 24BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909762-AD7732BRU AD7732BRU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7732BRU Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0831BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers