Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7725BSZ AD7725BSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859648-AD7725BSZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 44-MQFP (10x10) Package: Tray Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859648-AD7725BSZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 44-MQFP (10x10) Package: Tray Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7725BSZ
859648-AD7725BSZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7725BSZ 859648-AD7725BSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859648-AD7725BSZ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 44-MQFP (10x10) Package: Tray Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859648-AD7725BSZ
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 44-MQFP (10x10)
Package: Tray
Package: 44-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - AD7725BSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7725BSZ
Data Acquisition - Analog to Digital Converters (ADC) AD7725BSZ
IC ADC 16BIT SIGMA-DELTA 44MQFP

IC ADC 16BIT SIGMA-DELTA 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859648-AD7725BSZ AD7725BSZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7725BSZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 44-MQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
 - ADC0838CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details