Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7715ARU-5

Description
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Description
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7715ARU-5 is a 16-bit sigma-delta analog-to-digital converter (ADC) designed for low-frequency measurement applications. It features a charge-balancing architecture that ensures no missing codes and offers a nonlinearity of 0.0015%. The device supports a programmable gain front end with gains of 1, 2, 32, and 128, allowing it to handle a variety of input signal ranges, including both unipolar and bipolar configurations. This ADC operates on a single supply voltage of either 3 V or 5 V, with a maximum supply current of 450 µA, making it suitable for low-power applications. It includes a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP systems, facilitating easy integration into microcontroller or DSP-based designs. The AD7715ARU-5 also incorporates on-chip calibration options to minimize gain and offset errors, enhancing overall accuracy. The device is available in a 16-lead TSSOP package, making it compact for space-constrained applications. Its low noise performance and programmable digital filtering capabilities further contribute to its suitability for precision measurement tasks.

Datasheet Summary
Powered by GS/AI

The AD7715ARU-5 is a 16-bit sigma-delta analog-to-digital converter (ADC) designed for low-frequency measurement applications. It features a charge-balancing architecture that ensures no missing codes and offers a nonlinearity of 0.0015%. The device supports a programmable gain front end with gains of 1, 2, 32, and 128, allowing it to handle a variety of input signal ranges, including both unipolar and bipolar configurations. This ADC operates on a single supply voltage of either 3 V or 5 V, with a maximum supply current of 450 µA, making it suitable for low-power applications. It includes a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP systems, facilitating easy integration into microcontroller or DSP-based designs. The AD7715ARU-5 also incorporates on-chip calibration options to minimize gain and offset errors, enhancing overall accuracy. The device is available in a 16-lead TSSOP package, making it compact for space-constrained applications. Its low noise performance and programmable digital filtering capabilities further contribute to its suitability for precision measurement tasks.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7715ARU-5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7715ARU-5
Data Acquisition - Analog to Digital Converters (ADC) AD7715ARU-5
IC ADC 16BIT SIGMA-DELTA 16TSSOP

IC ADC 16BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7715ARU-5
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI, DSP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details