Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7710AR

Description
IC ADC 24BIT SIGMA-DELTA 24SOIC
Description
IC ADC 24BIT SIGMA-DELTA 24SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7710AR is a 24-bit sigma-delta analog-to-digital converter (ADC) designed for low-frequency measurement applications. It features a charge balancing architecture with no missing codes, ensuring high accuracy with a maximum nonlinearity of ±0.0015%. The device includes a 2-channel programmable gain front end, allowing gains from 1 to 128, and supports differential inputs. It is equipped with a low-pass filter that has programmable cutoff frequencies, enhancing its versatility in various applications. The AD7710AR can operate on single or dual supplies and has a low power consumption of 25 mW in normal operation, which can be reduced to 7 mW in power-down mode. It supports a bidirectional microcontroller serial interface for easy integration into smart systems, enabling software control over gain settings, channel selection, and calibration. The ADC is suitable for applications such as weigh scales, thermocouples, process control, and smart transmitters, making it a robust choice for engineers looking for reliable data acquisition solutions.

Datasheet Summary
Powered by GS/AI

The AD7710AR is a 24-bit sigma-delta analog-to-digital converter (ADC) designed for low-frequency measurement applications. It features a charge balancing architecture with no missing codes, ensuring high accuracy with a maximum nonlinearity of ±0.0015%. The device includes a 2-channel programmable gain front end, allowing gains from 1 to 128, and supports differential inputs. It is equipped with a low-pass filter that has programmable cutoff frequencies, enhancing its versatility in various applications. The AD7710AR can operate on single or dual supplies and has a low power consumption of 25 mW in normal operation, which can be reduced to 7 mW in power-down mode. It supports a bidirectional microcontroller serial interface for easy integration into smart systems, enabling software control over gain settings, channel selection, and calibration. The ADC is suitable for applications such as weigh scales, thermocouples, process control, and smart transmitters, making it a robust choice for engineers looking for reliable data acquisition solutions.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7710AR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7710AR
Data Acquisition - Analog to Digital Converters (ADC) AD7710AR
IC ADC 24BIT SIGMA-DELTA 24SOIC

IC ADC 24BIT SIGMA-DELTA 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7710AR
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Quarktwin Technology Ltd.
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details