Rochester Electronics 16-bit Analog-to-Digital Converter IC AD7671ASTRL

Description
4-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL/PARALLEL ACCESS, PQFP48, MS-026BBC, LQFP-48 Product overview: AD7671ASTRL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7671ASTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL/PARALLEL ACCESS, PQFP48, MS-026BBC, LQFP-48 Product overview: AD7671ASTRL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7671ASTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Analog-to-Digital Converter IC - 700-AD7671ASTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-AD7671ASTRL
16-bit Analog-to-Digital Converter IC 700-AD7671ASTRL
4-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL/PARALLEL ACCESS, PQFP48, MS-026BBC, LQFP-48 Product overview: AD7671ASTRL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7671ASTRL can be used for catalog matching and distributor lookup.

4-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL/PARALLEL ACCESS, PQFP48, MS-026BBC, LQFP-48 Product overview: AD7671ASTRL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7671ASTRL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7671ASTRL
909742-AD7671ASTRL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7671ASTRL 909742-AD7671ASTRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909742-AD7671ASTRL Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7671ASTRL, 2156-AD7671ASTRL-ADT R-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909742-AD7671ASTRL
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD7671ASTRL, 2156-AD7671ASTRL-ADTR-ND

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7671ASTRL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7671ASTRL
Data Acquisition - Analog to Digital Converters (ADC) AD7671ASTRL
IC ADC 16BIT CMOS 1MSPS 48-LQFP

IC ADC 16BIT CMOS 1MSPS 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-AD7671ASTRL 909742-AD7671ASTRL AD7671ASTRL
Product Name 16-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7671ASTRL Data Acquisition - Analog to Digital Converters (ADC)
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers