Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7623ACPZ AD7623ACPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859637-AD7623ACPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859637-AD7623ACPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7623ACPZ
859637-AD7623ACPZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7623ACPZ 859637-AD7623ACPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859637-AD7623ACPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859637-AD7623ACPZ
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7623ACPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7623ACPZ
Data Acquisition - Analog to Digital Converters (ADC) AD7623ACPZ
IC ADC 16BIT SAR 48LFCSP

IC ADC 16BIT SAR 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859637-AD7623ACPZ AD7623ACPZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7623ACPZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-LFCSP-VQ (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details