Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575JRZ AD7575JRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909726-AD7575JRZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909726-AD7575JRZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575JRZ
909726-AD7575JRZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575JRZ 909726-AD7575JRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909726-AD7575JRZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 41 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909726-AD7575JRZ
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 41
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7575JRZ
Data Acquisition - Analog to Digital Converters (ADC) AD7575JRZ
IC ADC 8BIT SAR 18SOIC

IC ADC 8BIT SAR 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909726-AD7575JRZ AD7575JRZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575JRZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 18-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers