Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545LP AD7545LP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859630-AD7545LP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859630-AD7545LP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545LP
859630-AD7545LP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545LP 859630-AD7545LP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859630-AD7545LP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859630-AD7545LP
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7545LP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7545LP
Data Acquisition - Digital to Analog Converters (DAC) AD7545LP
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859630-AD7545LP AD7545LP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545LP Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC1221 16-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1221E - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 1904623 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type So
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details