Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545CQ AD7545CQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859629-AD7545CQ Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859629-AD7545CQ Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545CQ
859629-AD7545CQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545CQ 859629-AD7545CQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859629-AD7545CQ Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859629-AD7545CQ
Operating Temperature Range: -25°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-CDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AD7545
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7545CQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7545CQ
Data Acquisition - Digital to Analog Converters (DAC) AD7545CQ
IC DAC 12BIT A-OUT 20CDIP

IC DAC 12BIT A-OUT 20CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859629-AD7545CQ AD7545CQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7545CQ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201UG4 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
Digital to Analogue Converters - 1913212 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details