The AD7541AJPZ is a high-performance, 12-bit monolithic multiplying digital-to-analog converter (DAC) from Lingto Electronic Limited. It is designed using advanced low-noise CMOS technology and is available in a 20-lead PLCC package. This DAC is functionally and pin compatible with the obsolete AD7541, offering improved specifications such as reduced gain error and enhanced linearity. The device guarantees monotonicity across all grades and features a maximum gain error of ±6 LSB for the J version and ±3 LSB for the K version. It operates over a temperature range of 0°C to +70°C and supports TTL/CMOS compatible digital inputs with low input leakage. The AD7541AJPZ is suitable for applications including waveform generation, analog processing, and instrumentation, making it a versatile choice for engineers seeking reliable DAC performance.
IC DAC 12BIT A-OUT 20PLCC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7541AJPZ |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |