Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7538JN

Description
IC DAC 14BIT W/BUFF 24-DIP
Description
IC DAC 14BIT W/BUFF 24-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7538JN is a 14-bit digital-to-analog converter (DAC) designed for microprocessor-based control systems and precision applications. It features guaranteed monotonicity over the full temperature range, making it suitable for high-accuracy requirements. The device supports a 14-bit parallel load with double buffered inputs, allowing for simultaneous updates in multi-DAC configurations. It operates within a power supply range of +12 V to +15 V and has low output leakage current characteristics, which can be further enhanced by connecting VSS to a negative voltage. The AD7538JN is available in a compact 24-pin DIP package, making it a space-efficient option for various applications, including digital audio and servo control. Its compatibility with TTL and CMOS logic levels ensures ease of integration with existing systems.

Datasheet Summary
Powered by GS/AI

The AD7538JN is a 14-bit digital-to-analog converter (DAC) designed for microprocessor-based control systems and precision applications. It features guaranteed monotonicity over the full temperature range, making it suitable for high-accuracy requirements. The device supports a 14-bit parallel load with double buffered inputs, allowing for simultaneous updates in multi-DAC configurations. It operates within a power supply range of +12 V to +15 V and has low output leakage current characteristics, which can be further enhanced by connecting VSS to a negative voltage. The AD7538JN is available in a compact 24-pin DIP package, making it a space-efficient option for various applications, including digital audio and servo control. Its compatibility with TTL and CMOS logic levels ensures ease of integration with existing systems.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7538JN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7538JN
Data Acquisition - Digital to Analog Converters (DAC) AD7538JN
IC DAC 14BIT W/BUFF 24-DIP

IC DAC 14BIT W/BUFF 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7538JN
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

DAC0800 8-Bit D/A Converter - DAC0800LCMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 7619024 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type SOIC; Soic
Features Single-Supply
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers