Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7478AARM-REEL7

Description
IC ADC 8BIT 1MSPS 8-MSOP
Description
IC ADC 8BIT 1MSPS 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7478AARM-REEL7 is an 8-bit, high-speed, low-power analog-to-digital converter (ADC) designed for applications requiring fast data acquisition. It operates with a single power supply ranging from 2.35 V to 5.25 V and achieves a throughput rate of 1 MSPS. The device features a wide input bandwidth and a low noise track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz. The ADC utilizes a high-speed serial interface compatible with SPI, QSPI, and DSPs, and it has no pipeline delays, allowing for immediate data conversion upon sampling. Power consumption is minimized, with typical values of 3.6 mW at 3 V and 12.5 mW at 5 V during operation, and it can enter a low-power standby mode consuming only 1 µA. The AD7478AARM-REEL7 is suitable for battery-powered systems, medical instruments, and mobile communications, making it a versatile choice for various data acquisition needs.

Datasheet Summary
Powered by GS/AI

The AD7478AARM-REEL7 is an 8-bit, high-speed, low-power analog-to-digital converter (ADC) designed for applications requiring fast data acquisition. It operates with a single power supply ranging from 2.35 V to 5.25 V and achieves a throughput rate of 1 MSPS. The device features a wide input bandwidth and a low noise track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz. The ADC utilizes a high-speed serial interface compatible with SPI, QSPI, and DSPs, and it has no pipeline delays, allowing for immediate data conversion upon sampling. Power consumption is minimized, with typical values of 3.6 mW at 3 V and 12.5 mW at 5 V during operation, and it can enter a low-power standby mode consuming only 1 µA. The AD7478AARM-REEL7 is suitable for battery-powered systems, medical instruments, and mobile communications, making it a versatile choice for various data acquisition needs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7478AARM-REEL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7478AARM-REEL7
Data Acquisition - Analog to Digital Converters (ADC) AD7478AARM-REEL7
IC ADC 8BIT 1MSPS 8-MSOP

IC ADC 8BIT 1MSPS 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7478AARM-REEL7
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details