Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7478AAKS-REEL7

Description
IC ADC 8BIT 1MSPS SC70-6 T/R
Description
IC ADC 8BIT 1MSPS SC70-6 T/R
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7478AAKS-REEL7 is an 8-bit, high-speed, low-power analog-to-digital converter (ADC) designed for applications requiring fast data acquisition. It operates with a single power supply ranging from 2.35 V to 5.25 V and achieves a throughput rate of 1 MSPS. The device features a low noise, wide bandwidth track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz, ensuring accurate signal sampling. This ADC supports a high-speed serial interface compatible with SPI, QSPI, and DSPs, allowing for flexible integration into various systems. It has no pipeline delays, which facilitates immediate data conversion upon sampling. The AD7478AAKS-REEL7 is particularly suitable for battery-powered systems, medical instruments, and mobile communications due to its low power consumption of 3.6 mW at 3 V and 12.5 mW at 5 V. Additionally, it includes a power-down mode that reduces current consumption to 1 µA maximum, enhancing energy efficiency. The device is qualified for automotive applications, making it a reliable choice for environments with stringent quality requirements. Overall, the AD7478AAKS-REEL7 is a compact solution for engineers seeking an efficient ADC for high-speed data acquisition tasks.

Datasheet Summary
Powered by GS/AI

The AD7478AAKS-REEL7 is an 8-bit, high-speed, low-power analog-to-digital converter (ADC) designed for applications requiring fast data acquisition. It operates with a single power supply ranging from 2.35 V to 5.25 V and achieves a throughput rate of 1 MSPS. The device features a low noise, wide bandwidth track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz, ensuring accurate signal sampling. This ADC supports a high-speed serial interface compatible with SPI, QSPI, and DSPs, allowing for flexible integration into various systems. It has no pipeline delays, which facilitates immediate data conversion upon sampling. The AD7478AAKS-REEL7 is particularly suitable for battery-powered systems, medical instruments, and mobile communications due to its low power consumption of 3.6 mW at 3 V and 12.5 mW at 5 V. Additionally, it includes a power-down mode that reduces current consumption to 1 µA maximum, enhancing energy efficiency. The device is qualified for automotive applications, making it a reliable choice for environments with stringent quality requirements. Overall, the AD7478AAKS-REEL7 is a compact solution for engineers seeking an efficient ADC for high-speed data acquisition tasks.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7478AAKS-REEL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7478AAKS-REEL7
Data Acquisition - Analog to Digital Converters (ADC) AD7478AAKS-REEL7
IC ADC 8BIT 1MSPS SC70-6 T/R

IC ADC 8BIT 1MSPS SC70-6 T/R

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7478AAKS-REEL7
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI, DSP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD678AJ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details