Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7477SRT-R2 AD7477SRT-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909699-AD7477SRT-R2 Series: AD7477 Operating Temperature Range: -55°C ~ 125°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909699-AD7477SRT-R2 Series: AD7477 Operating Temperature Range: -55°C ~ 125°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7477SRT-R2
909699-AD7477SRT-R2
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7477SRT-R2 909699-AD7477SRT-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 909699-AD7477SRT-R2 Series: AD7477 Operating Temperature Range: -55°C ~ 125°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909699-AD7477SRT-R2
Series: AD7477
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-AD7477SRT-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-AD7477SRT-R2
Analog-to-Digital Converter IC 700-AD7477SRT-R2
10-BIT SAR ADC, SERIAL ACCESS Product overview: AD7477SRT-R2 from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7477SRT-R2 can be used for catalog matching and distributor lookup.

10-BIT SAR ADC, SERIAL ACCESS Product overview: AD7477SRT-R2 from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7477SRT-R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AD7477SRT-R2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7477SRT-R2
Data Acquisition - Analog to Digital Converters (ADC) AD7477SRT-R2
10-BIT SAR ADC, SERIAL ACCESS

10-BIT SAR ADC, SERIAL ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909699-AD7477SRT-R2 700-AD7477SRT-R2 AD7477SRT-R2
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7477SRT-R2 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD670JP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details