Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173497-AD741SH/883B
Slew Rate: 0.5 V/µs
Number of Pins: 8
Categories: Custom Parts
Case / Package: TO-99
Alternative Parts (Cross-Reference): AD741SH-883B; AD741SH883B;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Input Offset Voltage (Vos): 4 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173497-AD741SH/883B |
| Product Name | Custom Parts - Custom Parts (0 - A) - AD741SH/883B |