Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL7 AD7402-8BRIZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859599-AD7402-8BRIZ- RL7 Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859599-AD7402-8BRIZ- RL7 Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL7
859599-AD7402-8BRIZ-RL7
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL7 859599-AD7402-8BRIZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859599-AD7402-8BRIZ- RL7 Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859599-AD7402-8BRIZ-RL7
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: Modulator 16 b 39K Serial 8-SOIC-IC
Package: Bulk
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-IC
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859599-AD7402-8BRIZ-RL7
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL7
Package Type SOIC; 8-SOIC-IC
Unlock Full Specs
to access all available technical data

Similar Products

8-bit DIP Analog-to-Digital Converter IC - 700-ADC0848BCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 24
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details