Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL AD7402-8BRIZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909675-AD7402-8BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909675-AD7402-8BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL
909675-AD7402-8BRIZ-RL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL 909675-AD7402-8BRIZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909675-AD7402-8BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b 39K Serial 8-SOIC-IC Package: Bulk Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-IC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909675-AD7402-8BRIZ-RL
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: Modulator 16 b 39K Serial 8-SOIC-IC
Package: Bulk
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-IC
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909675-AD7402-8BRIZ-RL
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7402-8BRIZ-RL
Package Type SOIC; 8-SOIC-IC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details