Manufacturer: Analog Devices Inc.
Win Source Part Number: 909669-AD7371JN
Series: AD7371
Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
DIGITALLY PROGRAMMABLE FILTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 909669-AD7371JN | AD7371JN |
| Product Name | Specialized ICs - AD7371JN | Specialized ICs |