Manufacturer: Analog Devices Inc.
Win Source Part Number: 859594-AD7341JP
Series: AD7341
Features: Voiceband Reconstruction, Antialiasing Filter Set 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
DIGITALLY PROG. LOWPASS FILTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 859594-AD7341JP | AD7341JP |
| Product Name | Specialized ICs - AD7341JP | Specialized ICs |