Manufacturer: Analog Devices Inc.
Win Source Part Number: 909664-AD7341JN
Series: AD7341
Features: Voiceband Reconstruction, Antialiasing Filter Set 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
DIGITALLY PROG. LOWPASS FILTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 909664-AD7341JN | AD7341JN |
| Product Name | Specialized ICs - AD7341JN | Specialized ICs |