Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7248ATQ AD7248ATQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859589-AD7248ATQ Series: DACPORT® Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859589-AD7248ATQ Series: DACPORT® Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7248ATQ
859589-AD7248ATQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7248ATQ 859589-AD7248ATQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859589-AD7248ATQ Series: DACPORT® Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859589-AD7248ATQ
Series: DACPORT®
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 24-CDIP
Package: Tube
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7248ATQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7248ATQ
Data Acquisition - Digital to Analog Converters (DAC) AD7248ATQ
IC DAC 12BIT V-OUT 24CDIP

IC DAC 12BIT V-OUT 24CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859589-AD7248ATQ AD7248ATQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7248ATQ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
2 suppliers
Digital to Analogue Converters - 1899929 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details