Manufacturer: Analog Devices Inc.
Win Source Part Number: 859588-AD7248AAR-REE
Series: DACPORT®
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
PARALLEL, 8 BITS INPUT LOADING, 7 us SETTLING TIME, 12-BIT DAC, PDSO20, 0.300 INCH, SOIC-20 Product overview: AD7248AAR-REEL from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 BITS, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8 BITS, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7248AAR-REEL can be used for catalog matching and distributor lookup.
DAC, PARALLEL, 8 BITS INPUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 859588-AD7248AAR-REEL | 701-AD7248AAR-REEL | AD7248AAR-REEL |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7248AAR-REEL | 8 BITS SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOIC; 20-SOIC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Pins | 20 |