Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7247AQ

Description
IC DAC 12BIT V-OUT 24CDIP
Description
IC DAC 12BIT V-OUT 24CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7247A is a dual 12-bit digital-to-analog converter (DAC) designed for applications requiring high precision and reliability. It operates with a supply voltage range of 12 V to 15 V and features a complete on-chip solution that includes output amplifiers and a voltage reference, eliminating the need for external trimming. The device supports both single and dual supply operations, providing output voltage ranges of 0 V to +5 V and 0 V to +10 V for single supply, and additional -5 V range for dual supplies. The AD7247A is microprocessor compatible, featuring a fast interface with a typical data setup time of 30 ns. It accepts 12-bit parallel data and utilizes a loading structure that allows for efficient data transfer. The DAC is fabricated using Linear Compatible CMOS (LC¬=MOS) technology, ensuring low power consumption of approximately 165 mW in single supply mode. With guaranteed monotonicity and low offset errors, the AD7247A is suitable for applications requiring accurate analog output. It is available in both plastic and hermetic dual-in-line packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The AD7247A is a dual 12-bit digital-to-analog converter (DAC) designed for applications requiring high precision and reliability. It operates with a supply voltage range of 12 V to 15 V and features a complete on-chip solution that includes output amplifiers and a voltage reference, eliminating the need for external trimming. The device supports both single and dual supply operations, providing output voltage ranges of 0 V to +5 V and 0 V to +10 V for single supply, and additional -5 V range for dual supplies. The AD7247A is microprocessor compatible, featuring a fast interface with a typical data setup time of 30 ns. It accepts 12-bit parallel data and utilizes a loading structure that allows for efficient data transfer. The DAC is fabricated using Linear Compatible CMOS (LC¬=MOS) technology, ensuring low power consumption of approximately 165 mW in single supply mode. With guaranteed monotonicity and low offset errors, the AD7247A is suitable for applications requiring accurate analog output. It is available in both plastic and hermetic dual-in-line packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7247AQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7247AQ
Data Acquisition - Digital to Analog Converters (DAC) AD7247AQ
IC DAC 12BIT V-OUT 24CDIP

IC DAC 12BIT V-OUT 24CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7247AQ
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
7 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5305ARMZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1904626 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers