The AD7244JRZ is a dual 14-bit digital-to-analog converter (DAC) designed for high-speed applications. It features a voltage output with a nominal range of -3 V and operates from ±5 V power supplies. The device includes on-chip voltage reference and output amplifiers, facilitating a compact design with minimal external components. The DAC offers a fast settling time of 4 µs to within ±1/2 LSB, making it suitable for applications requiring quick response times. The AD7244JRZ supports a high-speed serial interface, allowing direct connection to digital signal processors (DSPs) and microcontrollers. It is specified for operation over a temperature range of -40°C to +85°C and has a typical power consumption of 130 mW. The device is available in a 28-pin small outline integrated circuit (SOIC) package, which aids in space-saving designs. Overall, the AD7244JRZ is a reliable choice for engineers seeking a high-performance DAC for their projects.
IC DAC 14BIT V-OUT 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7244JRZ |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |