Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7228LN AD7228LN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859587-AD7228LN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859587-AD7228LN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7228LN
859587-AD7228LN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7228LN 859587-AD7228LN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859587-AD7228LN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859587-AD7228LN
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 8 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7228LN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7228LN
Data Acquisition - Digital to Analog Converters (DAC) AD7228LN
IC DAC 8BIT V-OUT 24DIP

IC DAC 8BIT V-OUT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859587-AD7228LN AD7228LN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7228LN Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905105 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type So
Features Single-Supply
View Details
DAC0808 8-Bit D/A Converter - DAC0808LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers