Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE AD7226BE

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909640-AD7226BE Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 4 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909640-AD7226BE Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 4 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE - 909640-AD7226BE - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE
909640-AD7226BE
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE 909640-AD7226BE
Manufacturer: Analog Devices Inc. Win Source Part Number: 909640-AD7226BE Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 4 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909640-AD7226BE
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 4 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7226BE
Data Acquisition - Digital to Analog Converters (DAC) AD7226BE
DAC, PARALLEL, 8 BITS INPUT

DAC, PARALLEL, 8 BITS INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909640-AD7226BE AD7226BE
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7226BE Data Acquisition - Digital to Analog Converters (DAC)
Package Type 20-LCCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5310BRM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.5000 LSB
INL 4 LSB
View Details
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details