Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7111TE/883B AD7111TE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909623-AD7111TE/883B Series: AD7111 Operating Temperature Range: -55°C ~ 125°C Features: 17 Bit Digital to Analog Converter 1 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909623-AD7111TE/883B Series: AD7111 Operating Temperature Range: -55°C ~ 125°C Features: 17 Bit Digital to Analog Converter 1 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7111TE/883B
909623-AD7111TE/883B
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7111TE/883B 909623-AD7111TE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909623-AD7111TE/883B Series: AD7111 Operating Temperature Range: -55°C ~ 125°C Features: 17 Bit Digital to Analog Converter 1 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909623-AD7111TE/883B
Series: AD7111
Operating Temperature Range: -55°C ~ 125°C
Features: 17 Bit Digital to Analog Converter 1 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7111TE/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7111TE/883B
Data Acquisition - Digital to Analog Converters (DAC) AD7111TE/883B
DAC, PARALLEL, 8 BITS INPUT

DAC, PARALLEL, 8 BITS INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909623-AD7111TE/883B AD7111TE/883B
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7111TE/883B Data Acquisition - Digital to Analog Converters (DAC)
Package Type 20-LCCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897284 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5340-DZZ - 080028-CS5340-DZZ - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Packing Method Tube; Tube/Rail
View Details
3 suppliers