Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD679SD AD679SD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909612-AD679SD Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter Input 2 28-CDIP Package: Tube Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909612-AD679SD Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter Input 2 28-CDIP Package: Tube Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD679SD
909612-AD679SD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD679SD 909612-AD679SD
Manufacturer: Analog Devices Inc. Win Source Part Number: 909612-AD679SD Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter Input 2 28-CDIP Package: Tube Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909612-AD679SD
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Bit Analog to Digital Converter Input 2 28-CDIP
Package: Tube
Package: 28-CDIP (0.605", 15.37mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD679SD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD679SD
Data Acquisition - Analog to Digital Converters (ADC) AD679SD
IC ADC 14BIT 28CDIP

IC ADC 14BIT 28CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909612-AD679SD AD679SD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD679SD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers