Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD668SQ/883B AD668SQ/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859567-AD668SQ/883B Series: AD668 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859567-AD668SQ/883B Series: AD668 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD668SQ/883B
859567-AD668SQ/883B
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD668SQ/883B 859567-AD668SQ/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 859567-AD668SQ/883B Series: AD668 Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859567-AD668SQ/883B
Series: AD668
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 24-CDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD668SQ/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD668SQ/883B
Data Acquisition - Digital to Analog Converters (DAC) AD668SQ/883B
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859567-AD668SQ/883B AD668SQ/883B
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD668SQ/883B Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5387863P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details