Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5691RBRMZ AD5691RBRMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909513-AD5691RBRMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909513-AD5691RBRMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5691RBRMZ
909513-AD5691RBRMZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5691RBRMZ 909513-AD5691RBRMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909513-AD5691RBRMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909513-AD5691RBRMZ
Series: nanoDAC+®
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 1 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5691RBRMZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5691RBRMZ
Data Acquisition - Digital to Analog Converters (DAC) AD5691RBRMZ
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909513-AD5691RBRMZ AD5691RBRMZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5691RBRMZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital-to-Analog Converter IC - 701-DAC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details