Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD563JD/BCD AD563JD/BCD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909489-AD563JD/BCD Series: * Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909489-AD563JD/BCD Series: * Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD563JD/BCD
909489-AD563JD/BCD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD563JD/BCD 909489-AD563JD/BCD
Manufacturer: Analog Devices Inc. Win Source Part Number: 909489-AD563JD/BCD Series: * Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909489-AD563JD/BCD
Series: *
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 24-CDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD563JD/BCD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD563JD/BCD
Data Acquisition - Digital to Analog Converters (DAC) AD563JD/BCD
12-BIT D/A CONVERTER

12-BIT D/A CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909489-AD563JD/BCD AD563JD/BCD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD563JD/BCD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers