The AD558JP is an 8-bit digital-to-analog converter (DAC) designed for applications requiring reliable analog output. It offers output voltage ranges of 0 to +2.56 V and 0 to +10 V, with a maximum output current of 5 mA. The device features a relative accuracy of ±1/2 LSB at temperatures from 0°C to +70°C and a full-scale accuracy of ±1.5 LSB at 25°C. The output settling time is specified at 0.8 ms for the 2.56 V range and 2.0 ms for the 10 V range. The AD558JP operates with a supply voltage range of +4.5 V to +16.5 V for the 2.56 V output and +11.4 V to +16.5 V for the 10 V output, consuming a typical current of 15 mA. It is available in a 20-lead plastic leaded chip carrier (PLCC) package. The device is suitable for applications that require precise analog signal generation and is guaranteed to be monotonic across its operating temperature range.
IC DAC 8BIT V-OUT 20PLCC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD558JP |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |