Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5447YRUZ-REEL7 AD5447YRUZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909450-AD5447YRUZ-RE EL7 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909450-AD5447YRUZ-RE EL7 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5447YRUZ-REEL7
909450-AD5447YRUZ-REEL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5447YRUZ-REEL7 909450-AD5447YRUZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909450-AD5447YRUZ-RE EL7 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Digital to Analog Converter 2 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909450-AD5447YRUZ-REEL7
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 2 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 909450-AD5447YRUZ-REEL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5447YRUZ-REEL7
Package Type SOP; SSOP; TSSOP; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers