Manufacturer: Analog Devices Inc.
Win Source Part Number: 859474-AD5271BCPZ-20
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 20k Ohm 1 Circuit 256 Taps SPI Interface 10-LFCSP-WD (3x3)
Package: Bulk
Package: 10-VFDFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-LFCSP-WD (3x3)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 859474-AD5271BCPZ-20-RL7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - AD5271BCPZ-20-RL7 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |