Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 844462-A4975SB-T
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 16-DIP
Package: Tube
Package: 16-PowerDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001
IC MTR DRV BIPOLR 4.5-5.5V 16DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 844462-A4975SB-T | A4975SB-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A4975SB-T | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) |