Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - A4933KJPTR-T A4933KJPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858962-A4933KJPTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858962-A4933KJPTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A4933KJPTR-T - 858962-A4933KJPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4933KJPTR-T
858962-A4933KJPTR-T
PMIC - PMIC - Motor Drivers, Controllers - A4933KJPTR-T 858962-A4933KJPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858962-A4933KJPTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858962-A4933KJPTR-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)
Package: Bulk
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 858962-A4933KJPTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A4933KJPTR-T
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-7R6A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details
Multi-axis Motion Controllers - UltimET light - ETEL S.A.
Specs
Product Multi-Axis
Axes 63.0
Setup Computer
View Details