Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T-1 A4913KJPTR-T-1

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858956-A4913KJPTR-T- 1 Operating Temperature Range: -40°C ~ 150°C Features: Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: A4913 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858956-A4913KJPTR-T- 1 Operating Temperature Range: -40°C ~ 150°C Features: Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: A4913 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T-1 - 858956-A4913KJPTR-T-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T-1
858956-A4913KJPTR-T-1
PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T-1 858956-A4913KJPTR-T-1
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858956-A4913KJPTR-T- 1 Operating Temperature Range: -40°C ~ 150°C Features: Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: A4913 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858956-A4913KJPTR-T-1
Operating Temperature Range: -40°C ~ 150°C
Features: Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Package: Bulk
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: A4913
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 858956-A4913KJPTR-T-1
Product Name PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T-1
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

AccurET Modular - AccurET 300 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
PWM Drive Module, Brushless Motors - XPS-DRV02 - Newport MKS
Specs
Axes 1.0
Motor / System DC Brushless
Power 180 watts
View Details