Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - A3924KLVTR-T A3924KLVTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858912-A3924KLVTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver NMOS SPI 38-eTSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-eTSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858912-A3924KLVTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver NMOS SPI 38-eTSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-eTSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3924KLVTR-T - 858912-A3924KLVTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3924KLVTR-T
858912-A3924KLVTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3924KLVTR-T 858912-A3924KLVTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858912-A3924KLVTR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver NMOS SPI 38-eTSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-eTSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858912-A3924KLVTR-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver NMOS SPI 38-eTSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-eTSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 858912-A3924KLVTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3924KLVTR-T
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Position Controller - ACCURET+ 400 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
Piezo Stack Amplifier, 3 Channel, Open-loop Position Control - NPC3 - Newport MKS
Specs
Axes 3.0
Communication RS232; USB
DC Input 24 volts
View Details