9528DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
9528DC
Description
D FLIP-FLOP, ECL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ECL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
9528DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Package Type
DIP; DIP20
Logic Family
TTL
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1.65V ~ 5.5V
Propagation Delay
4.1 ns
View Details
6 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details