Rochester Electronics Logic - Flip Flops 948PC

Description
R-S FLIP-FLOP
Datasheet
Description
R-S FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 948PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
948PC
Logic - Flip Flops 948PC
R-S FLIP-FLOP

R-S FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 948PC
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details