Rochester Electronics Logic - Flip Flops 945FMQB

Description
R-S FLIP-FLOP
Datasheet
Description
R-S FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 945FMQB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
945FMQB
Logic - Flip Flops 945FMQB
R-S FLIP-FLOP

R-S FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 945FMQB
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state - 74ALVT162823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details