Manufacturer: National Semiconductor
Win Source Part Number: 908761-93S46PC
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
MAGNITUDE COMPARATOR, TTL,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 908761-93S46PC | 93S46PC |
| Product Name | Logic - Logic - Comparators - 93S46PC | Logic - Comparators |
| Logic Output | TTL |