Rochester Electronics Interface - Drivers, Receivers, Transceivers 9302DM

Description
DECODER/DRIVER
Datasheet
Description
DECODER/DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 9302DM - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
9302DM
Interface - Drivers, Receivers, Transceivers 9302DM
DECODER/DRIVER

DECODER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 9302DM
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3019-C-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details