Rochester Electronics Logic - Flip Flops 913HM

Description
D FLIP-FLOP
Datasheet
Description
D FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 913HM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
913HM
Logic - Flip Flops 913HM
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site Datasheet
Logic - Flip Flops - 913HM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
913HM
Logic - Flip Flops 913HM
D FLIP-FLOP, 913 SERIES, 1-FUNC,

D FLIP-FLOP, 913 SERIES, 1-FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 913HM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Flip Flops - 74AHCT377PW,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details