Rochester Electronics Integrated Circuits (ICs) - Logic - Flip Flops 9022DM/B

Description
9022DM/B
Datasheet
Description
9022DM/B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9022DM/B
Integrated Circuits (ICs) - Logic - Flip Flops 9022DM/B
9022DM/B

9022DM/B

Supplier's Site
Logic - Latches - 9022DM/B - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
9022DM/B
Logic - Latches 9022DM/B
9022DM/B

9022DM/B

Supplier's Site Datasheet
Latches - 9022DM/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9022DM/B
Latches 9022DM/B
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Logic Latches Logic Latches
Product Number 9022DM/B 9022DM/B 9022DM/B
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 1727-2450-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details