Rochester Electronics Latches 9001DC

Description
Flip Flop Element Bit
Datasheet
Description
Flip Flop Element Bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 9001DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9001DC
Latches 9001DC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Logic - Latches - 9001DC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
9001DC
Logic - Latches 9001DC
9001 - FF/LATCH

9001 - FF/LATCH

Supplier's Site Datasheet
Logic - Flip Flops - 9001DC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
9001DC
Logic - Flip Flops 9001DC
FLIP FLOP

FLIP FLOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 9001DC 9001DC
Product Name Latches Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
8 suppliers