Rochester Electronics Linear - Amplifiers - Video Amps and Modules 8418501HA

Description
VIDEO AMPLIFIER
Datasheet
Description
VIDEO AMPLIFIER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Video Amps and Modules - 8418501HA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
8418501HA
Linear - Amplifiers - Video Amps and Modules 8418501HA
VIDEO AMPLIFIER

VIDEO AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Video Amplifier Chips
Product Number 8418501HA
Product Name Linear - Amplifiers - Video Amps and Modules
Source Current (IS) 16 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Video Amps and Modules - AD811AR-20 - Lingto Electronic Limited
Specs
Bandwidth 140 MHz
Source Current (IS) 16.5 milliamps
View Details
1000MHz Rf Amplifier - 860-D10040220GT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -30 C (-22 F)
View Details
5 suppliers
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown - OPA3355EA/250 - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts
View Details
9 suppliers
Wideband Amplifier with AGC - 1590/G - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead CAN / Flat Pack
View Details